Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-4CSG144C XC2V250-4CSG144C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057582-XC2V250-4CSG1 44C Mounting: SMD (SMT) Number of I/O: 92 Number of LABs/CLBs: 384 Total RAM Bits: 442368 Number of Gates: 250000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-LCSBGA (12x12) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057582-XC2V250-4CSG1 44C Mounting: SMD (SMT) Number of I/O: 92 Number of LABs/CLBs: 384 Total RAM Bits: 442368 Number of Gates: 250000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-LCSBGA (12x12) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-4CSG144C - 057582-XC2V250-4CSG144C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-4CSG144C
057582-XC2V250-4CSG144C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-4CSG144C 057582-XC2V250-4CSG144C
Manufacturer: Xilinx Inc. Win Source Part Number: 057582-XC2V250-4CSG1 44C Mounting: SMD (SMT) Number of I/O: 92 Number of LABs/CLBs: 384 Total RAM Bits: 442368 Number of Gates: 250000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-LCSBGA (12x12) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 057582-XC2V250-4CSG144C
Mounting: SMD (SMT)
Number of I/O: 92
Number of LABs/CLBs: 384
Total RAM Bits: 442368
Number of Gates: 250000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-LCSBGA (12x12)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-4CSG144C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2V250-4CSG144C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2V250-4CSG144C
IC FPGA 92 I/O 144CSBGA

IC FPGA 92 I/O 144CSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 057582-XC2V250-4CSG144C XC2V250-4CSG144C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-4CSG144C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 250000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10DF672C7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 10570
User I/Os 362 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details