Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S30-5CSG144I XC2S30-5CSG144I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939226-XC2S30-5CSG14 4I Series: Spartan®-II Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 92 24576 972 144-TFBGA, CSPBGA Package: 144-TFBGA, CSPBGA Package: Tray Mounting: Surface Mount Number of I/O: 92 Family Name: XC2S30 Categories: Integrated Circuits (ICs) Case / Package: 144-LCSBGA (12x12) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 198 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939226-XC2S30-5CSG14 4I Series: Spartan®-II Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 92 24576 972 144-TFBGA, CSPBGA Package: 144-TFBGA, CSPBGA Package: Tray Mounting: Surface Mount Number of I/O: 92 Family Name: XC2S30 Categories: Integrated Circuits (ICs) Case / Package: 144-LCSBGA (12x12) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 198 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S30-5CSG144I - 939226-XC2S30-5CSG144I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S30-5CSG144I
939226-XC2S30-5CSG144I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S30-5CSG144I 939226-XC2S30-5CSG144I
Manufacturer: Xilinx Inc. Win Source Part Number: 939226-XC2S30-5CSG14 4I Series: Spartan®-II Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 92 24576 972 144-TFBGA, CSPBGA Package: 144-TFBGA, CSPBGA Package: Tray Mounting: Surface Mount Number of I/O: 92 Family Name: XC2S30 Categories: Integrated Circuits (ICs) Case / Package: 144-LCSBGA (12x12) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 198 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939226-XC2S30-5CSG144I
Series: Spartan®-II
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 92 24576 972 144-TFBGA, CSPBGA
Package: 144-TFBGA, CSPBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 92
Family Name: XC2S30
Categories: Integrated Circuits (ICs)
Case / Package: 144-LCSBGA (12x12)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 198
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2S30-5CSG144I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2S30-5CSG144I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2S30-5CSG144I
IC FPGA 92 I/O 144CSBGA

IC FPGA 92 I/O 144CSBGA

Supplier's Site
FPGA Spartan-II Family 30K Gates 972 Cells 263MHz 0.18um Technology 2.5V 144-Pin CSBGA - 903-XC2S30-5CSG144I - Utmel Electronic Limited
Hong Kong, China
FPGA Spartan-II Family 30K Gates 972 Cells 263MHz 0.18um Technology 2.5V 144-Pin CSBGA
903-XC2S30-5CSG144I
FPGA Spartan-II Family 30K Gates 972 Cells 263MHz 0.18um Technology 2.5V 144-Pin CSBGA 903-XC2S30-5CSG144I
FPGA Spartan-II Family 30K Gates 972 Cells 263MHz 0.18um Technology 2.5V 144-Pin CSBGA

FPGA Spartan-II Family 30K Gates 972 Cells 263MHz 0.18um Technology 2.5V 144-Pin CSBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2S30-5CSG144I
FPGA - Field Programmable Gate Array XC2S30-5CSG144I
FPGA - Field Programmable Gate Array 30000 SYSTEM GATE 2.5 VOLT LOGIC CELL AR

FPGA - Field Programmable Gate Array 30000 SYSTEM GATE 2.5 VOLT LOGIC CELL AR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939226-XC2S30-5CSG144I XC2S30-5CSG144I 903-XC2S30-5CSG144I XC2S30-5CSG144I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S30-5CSG144I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Spartan-II Family 30K Gates 972 Cells 263MHz 0.18um Technology 2.5V 144-Pin CSBGA FPGA - Field Programmable Gate Array
Package Type Other; 144-LCSBGA (12x12) PBGA Other; 144-TFBGA, CSPBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other Other; 2.5V
System Gates 30000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EFC672-1 - Lingto Electronic Limited
Specs
System Gates 513000
Logic Cells / Logic Blocks 9984
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details