Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S200-6PQG208C XC2S200-6PQG208C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799586-XC2S200-6PQG2 08C Series: Spartan-II Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 140 Number of LABs/CLBs: 1176 Number of Logic Elements/Cells: 5292 Total RAM Bits: 57344 Number of Gates: 200000 Family Name: XC2S200 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): APA750-PQ208; APA750-1PQ208; APA075-PQ208; APA750-PQ208I; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799586-XC2S200-6PQG2 08C Series: Spartan-II Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 140 Number of LABs/CLBs: 1176 Number of Logic Elements/Cells: 5292 Total RAM Bits: 57344 Number of Gates: 200000 Family Name: XC2S200 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): APA750-PQ208; APA750-1PQ208; APA075-PQ208; APA750-PQ208I; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S200-6PQG208C - 799586-XC2S200-6PQG208C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S200-6PQG208C
799586-XC2S200-6PQG208C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S200-6PQG208C 799586-XC2S200-6PQG208C
Manufacturer: Xilinx Inc. Win Source Part Number: 799586-XC2S200-6PQG2 08C Series: Spartan-II Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 140 Number of LABs/CLBs: 1176 Number of Logic Elements/Cells: 5292 Total RAM Bits: 57344 Number of Gates: 200000 Family Name: XC2S200 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): APA750-PQ208; APA750-1PQ208; APA075-PQ208; APA750-PQ208I; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 799586-XC2S200-6PQG208C
Series: Spartan-II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 208-BFQFP
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 140
Number of LABs/CLBs: 1176
Number of Logic Elements/Cells: 5292
Total RAM Bits: 57344
Number of Gates: 200000
Family Name: XC2S200
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): APA750-PQ208; APA750-1PQ208; APA075-PQ208; APA750-PQ208I;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1317-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1317-ND
FPGAs (Field Programmable Gate Array) 122-1317-ND
Spartan®-II Field Programmable Gate Array (FPGA) IC 140 57344 5292 208-BFQFP

Spartan®-II Field Programmable Gate Array (FPGA) IC 140 57344 5292 208-BFQFP

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2S200-6PQG208C
FPGA - Field Programmable Gate Array XC2S200-6PQG208C
FPGA - Field Programmable Gate Array 200000 SYSTEM GATE 2.5 VOLT LOGIC CELL A

FPGA - Field Programmable Gate Array 200000 SYSTEM GATE 2.5 VOLT LOGIC CELL A

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2S200-6PQG208C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2S200-6PQG208C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2S200-6PQG208C
IC FPGA 140 I/O 208QFP

IC FPGA 140 I/O 208QFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799586-XC2S200-6PQG208C 122-1317-ND XC2S200-6PQG208C XC2S200-6PQG208C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S200-6PQG208C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 200000
Logic Cells / Logic Blocks 5292
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70F1508C7 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 1060 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details