Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S150-5FGG456I XC2S150-5FGG456I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799577-XC2S150-5FGG4 56I Series: Spartan-II Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 456-BBGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 260 Number of LABs/CLBs: 864 Number of Logic Elements/Cells: 3888 Total RAM Bits: 49152 Number of Gates: 150000 Family Name: XC2S150 Categories: Integrated Circuits (ICs) Manufacturer Package: 456-FBGA (23x23) Alternative Parts (Cross-Reference): APA150-1BGG456; APA150-BGG456PP; APA150-BG456ES; APA150-FBGG456ES; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799577-XC2S150-5FGG4 56I Series: Spartan-II Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 456-BBGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 260 Number of LABs/CLBs: 864 Number of Logic Elements/Cells: 3888 Total RAM Bits: 49152 Number of Gates: 150000 Family Name: XC2S150 Categories: Integrated Circuits (ICs) Manufacturer Package: 456-FBGA (23x23) Alternative Parts (Cross-Reference): APA150-1BGG456; APA150-BGG456PP; APA150-BG456ES; APA150-FBGG456ES; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S150-5FGG456I - 799577-XC2S150-5FGG456I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S150-5FGG456I
799577-XC2S150-5FGG456I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S150-5FGG456I 799577-XC2S150-5FGG456I
Manufacturer: Xilinx Inc. Win Source Part Number: 799577-XC2S150-5FGG4 56I Series: Spartan-II Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 456-BBGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 260 Number of LABs/CLBs: 864 Number of Logic Elements/Cells: 3888 Total RAM Bits: 49152 Number of Gates: 150000 Family Name: XC2S150 Categories: Integrated Circuits (ICs) Manufacturer Package: 456-FBGA (23x23) Alternative Parts (Cross-Reference): APA150-1BGG456; APA150-BGG456PP; APA150-BG456ES; APA150-FBGG456ES; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799577-XC2S150-5FGG456I
Series: Spartan-II
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 456-BBGA
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 260
Number of LABs/CLBs: 864
Number of Logic Elements/Cells: 3888
Total RAM Bits: 49152
Number of Gates: 150000
Family Name: XC2S150
Categories: Integrated Circuits (ICs)
Manufacturer Package: 456-FBGA (23x23)
Alternative Parts (Cross-Reference): APA150-1BGG456; APA150-BGG456PP; APA150-BG456ES; APA150-FBGG456ES;
Introduction Date: January 05, 1999
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2S150-5FGG456I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2S150-5FGG456I-ND
FPGAs (Field Programmable Gate Array) XC2S150-5FGG456I-ND
Spartan®-II Field Programmable Gate Array (FPGA) IC 260 49152 3888 456-BBGA

Spartan®-II Field Programmable Gate Array (FPGA) IC 260 49152 3888 456-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2S150-5FGG456I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2S150-5FGG456I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2S150-5FGG456I
IC FPGA 260 I/O 456FBGA

IC FPGA 260 I/O 456FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2S150-5FGG456I
FPGA - Field Programmable Gate Array XC2S150-5FGG456I
FPGA - Field Programmable Gate Array 150000 SYSTEM GATE 2.5 VOLT LOGIC CELL A

FPGA - Field Programmable Gate Array 150000 SYSTEM GATE 2.5 VOLT LOGIC CELL A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799577-XC2S150-5FGG456I XC2S150-5FGG456I-ND XC2S150-5FGG456I XC2S150-5FGG456I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S150-5FGG456I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
System Gates 150000
Logic Cells / Logic Blocks 3888
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EQC208-3 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 125 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details