Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S100E-6FT256C XC2S100E-6FT256C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 085013-XC2S100E-6FT2 56C Mounting: SMD (SMT) Number of I/O: 182 Number of LABs/CLBs: 600 Number of Logic Elements/Cells: 2700 Total RAM Bits: 40960 Number of Gates: 100000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.71 V to 1.89 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 085013-XC2S100E-6FT2 56C Mounting: SMD (SMT) Number of I/O: 182 Number of LABs/CLBs: 600 Number of Logic Elements/Cells: 2700 Total RAM Bits: 40960 Number of Gates: 100000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.71 V to 1.89 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S100E-6FT256C - 085013-XC2S100E-6FT256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S100E-6FT256C
085013-XC2S100E-6FT256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S100E-6FT256C 085013-XC2S100E-6FT256C
Manufacturer: Xilinx Inc. Win Source Part Number: 085013-XC2S100E-6FT2 56C Mounting: SMD (SMT) Number of I/O: 182 Number of LABs/CLBs: 600 Number of Logic Elements/Cells: 2700 Total RAM Bits: 40960 Number of Gates: 100000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.71 V to 1.89 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 085013-XC2S100E-6FT256C
Mounting: SMD (SMT)
Number of I/O: 182
Number of LABs/CLBs: 600
Number of Logic Elements/Cells: 2700
Total RAM Bits: 40960
Number of Gates: 100000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FTBGA (17x17)
Supply Voltage - Operating: 1.71 V to 1.89 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1208-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1208-ND
FPGAs (Field Programmable Gate Array) 122-1208-ND
Spartan®-IIE Field Programmable Gate Array (FPGA) IC 182 40960 2700 256-LBGA

Spartan®-IIE Field Programmable Gate Array (FPGA) IC 182 40960 2700 256-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2S100E-6FT256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2S100E-6FT256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2S100E-6FT256C
IC FPGA 182 I/O 256FTBGA

IC FPGA 182 I/O 256FTBGA

Supplier's Site
IC FPGA 182 I/O 256FTBGA - 903-XC2S100E-6FT256C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 182 I/O 256FTBGA
903-XC2S100E-6FT256C
IC FPGA 182 I/O 256FTBGA 903-XC2S100E-6FT256C
IC FPGA 182 I/O 256FTBGA

IC FPGA 182 I/O 256FTBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 085013-XC2S100E-6FT256C 122-1208-ND XC2S100E-6FT256C 903-XC2S100E-6FT256C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S100E-6FT256C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 182 I/O 256FTBGA
System Gates 100000 100000
Logic Cells / Logic Blocks 2700 2700
Package Type Other; 256-FTBGA (17x17) Other; 256-LBGA Other; 256-LBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.71 V ~ 1.89 V Other Other; 1.8V
Unlock Full Specs
to access all available technical data

Similar Products

 - EP910LC-30 - Rochester Electronics
Specs
Package Type PLCC; Other; PLCC44
View Details
5 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details