Xilinx, Inc. Fpga XC2S100E-6FG456I

Description
Xilinx 456FBGA Product overview: XC2S100E-6FG456I from Xilinx Inc. is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S100E-6FG456I can be used for catalog matching and distributor lookup.
Request a Quote
Description
Xilinx 456FBGA Product overview: XC2S100E-6FG456I from Xilinx Inc. is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S100E-6FG456I can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Xilinx 456FBGA Product overview: XC2S100E-6FG456I from Xilinx Inc. is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S100E-6FG456I can be used for catalog matching and distributor lookup.

Xilinx 456FBGA Product overview: XC2S100E-6FG456I from Xilinx Inc. is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S100E-6FG456I can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S100E-6FG456I - 1207703-XC2S100E-6FG456I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S100E-6FG456I
1207703-XC2S100E-6FG456I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S100E-6FG456I 1207703-XC2S100E-6FG456I
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207703-XC2S100E-6FG 456I Operating Supply Voltage: 1.8 V RAM Size: 5 kB Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FBGA Alternative Parts (Cross-Reference): XC2S100E6FG456I; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 100 °C Speed Grade: 6

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1207703-XC2S100E-6FG456I
Operating Supply Voltage: 1.8 V
RAM Size: 5 kB
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FBGA
Alternative Parts (Cross-Reference): XC2S100E6FG456I;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 100 °C
Speed Grade: 6

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC2S100E-6FG456I 1207703-XC2S100E-6FG456I
Product Name Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S100E-6FG456I
Package Type Other; FBGA Other; FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC144-1 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details