Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S100-5FG256I XC2S100-5FG256I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214062-XC2S100-5FG25 6I Mounting: SMD (SMT) Number of I/O: 176 Number of LABs/CLBs: 600 Number of Logic Elements/Cells: 2700 Total RAM Bits: 40960 Number of Gates: 100000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214062-XC2S100-5FG25 6I Mounting: SMD (SMT) Number of I/O: 176 Number of LABs/CLBs: 600 Number of Logic Elements/Cells: 2700 Total RAM Bits: 40960 Number of Gates: 100000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S100-5FG256I - 214062-XC2S100-5FG256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S100-5FG256I
214062-XC2S100-5FG256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S100-5FG256I 214062-XC2S100-5FG256I
Manufacturer: Xilinx Inc. Win Source Part Number: 214062-XC2S100-5FG25 6I Mounting: SMD (SMT) Number of I/O: 176 Number of LABs/CLBs: 600 Number of Logic Elements/Cells: 2700 Total RAM Bits: 40960 Number of Gates: 100000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214062-XC2S100-5FG256I
Mounting: SMD (SMT)
Number of I/O: 176
Number of LABs/CLBs: 600
Number of Logic Elements/Cells: 2700
Total RAM Bits: 40960
Number of Gates: 100000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 256-FBGA (17x17)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2S100-5FG256I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2S100-5FG256I-ND
FPGAs (Field Programmable Gate Array) XC2S100-5FG256I-ND
Spartan®-II Field Programmable Gate Array (FPGA) IC 176 40960 2700 256-BGA

Spartan®-II Field Programmable Gate Array (FPGA) IC 176 40960 2700 256-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2S100-5FG256I
FPGA - Field Programmable Gate Array XC2S100-5FG256I
FPGA - Field Programmable Gate Array 100000 SYSTEM GATE 2.5 VOLT LOGIC CELL ARRAY

FPGA - Field Programmable Gate Array 100000 SYSTEM GATE 2.5 VOLT LOGIC CELL ARRAY

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2S100-5FG256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2S100-5FG256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2S100-5FG256I
IC FPGA 176 I/O 256FBGA

IC FPGA 176 I/O 256FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214062-XC2S100-5FG256I XC2S100-5FG256I-ND XC2S100-5FG256I XC2S100-5FG256I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S100-5FG256I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 100000
Logic Cells / Logic Blocks 2700
Package Type Other; 256-FBGA (17x17) Other; 256-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details