Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC18V512SO20I XC18V512SO20I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939210-XC18V512SO20I Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: XC18V512 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: 3A991B1B2 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 37 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939210-XC18V512SO20I Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: XC18V512 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: 3A991B1B2 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 37 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC18V512SO20I - 939210-XC18V512SO20I - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC18V512SO20I
939210-XC18V512SO20I
Memory - Memory - Configuration Proms for FPGAs - XC18V512SO20I 939210-XC18V512SO20I
Manufacturer: Xilinx Inc. Win Source Part Number: 939210-XC18V512SO20I Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: XC18V512 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: 3A991B1B2 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 37 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Xilinx Inc.
Win Source Part Number: 939210-XC18V512SO20I
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: XC18V512
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: 3A991B1B2
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 37
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC18V512SO20I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC18V512SO20I
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC18V512SO20I
IC PROM SER I-TEMP 3.3V 20-SOIC

IC PROM SER I-TEMP 3.3V 20-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939210-XC18V512SO20I XC18V512SO20I
Product Name Memory - Memory - Configuration Proms for FPGAs - XC18V512SO20I Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package Type SOIC; Other; 20-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8452ALC84-3 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 336
User I/Os 68 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details