Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC18V512PCG20C XC18V512PCG20C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1118513-XC18V512PCG2 0C Packaging: Tube/Rail Memory Size: 512kb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1118513-XC18V512PCG2 0C Packaging: Tube/Rail Memory Size: 512kb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC18V512PCG20C - 1118513-XC18V512PCG20C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC18V512PCG20C
1118513-XC18V512PCG20C
Memory - Memory - Configuration Proms for FPGAs - XC18V512PCG20C 1118513-XC18V512PCG20C
Manufacturer: Xilinx Inc. Win Source Part Number: 1118513-XC18V512PCG2 0C Packaging: Tube/Rail Memory Size: 512kb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 1118513-XC18V512PCG20C
Packaging: Tube/Rail
Memory Size: 512kb
Programmable Type: In System Programmable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PLCC (9x9)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Configuration Memory
XC18V512PCG20C
FPGA - Configuration Memory XC18V512PCG20C
FPGA - Configuration Memory

FPGA - Configuration Memory

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC18V512PCG20C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC18V512PCG20C
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC18V512PCG20C
IC PROM REPROGR 512KB 20-PLCC

IC PROM REPROGR 512KB 20-PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1118513-XC18V512PCG20C XC18V512PCG20C XC18V512PCG20C
Product Name Memory - Memory - Configuration Proms for FPGAs - XC18V512PCG20C FPGA - Configuration Memory Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package Type PLCC; Other; 20-PLCC (9x9)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50DF780I6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 50160
User I/Os 350 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details