Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC18V256VQ44I XC18V256VQ44I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057551-XC18V256VQ44I Packaging: Tray Memory Size: 256Kb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-VQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057551-XC18V256VQ44I Packaging: Tray Memory Size: 256Kb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-VQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC18V256VQ44I - 057551-XC18V256VQ44I - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC18V256VQ44I
057551-XC18V256VQ44I
Memory - Memory - Configuration Proms for FPGAs - XC18V256VQ44I 057551-XC18V256VQ44I
Manufacturer: Xilinx Inc. Win Source Part Number: 057551-XC18V256VQ44I Packaging: Tray Memory Size: 256Kb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-VQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 057551-XC18V256VQ44I
Packaging: Tray
Memory Size: 256Kb
Programmable Type: In System Programmable
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-VQFP (10x10)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 057551-XC18V256VQ44I
Product Name Memory - Memory - Configuration Proms for FPGAs - XC18V256VQ44I
Package / Mounting 44-VQFP (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

Single-Channel Silicon-Based Thermopile - ST120 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Optical Rug. Temperature Sensor FC 1575 - 1-FS63RTS-1575 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details