Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC18V04PC44I XC18V04PC44I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 728423-XC18V04PC44I Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 44-LCC (J-Lead) Operating Supply Voltage: 3 V ~ 3.6 V Memory Size: 4Mb Programmable Type: In System Programmable Part Status: Obsolete(EOL) Family Name: XC18V04 Categories: Integrated Circuits (ICs) RoHS State: Request Verification Manufacturer Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): XC18V04VQG44C; XC18V04VQ44I; XC18V04VQG44I; Introduction Date: January 05, 1999 ECCN: 3A001.b.1.a Country of Origin: Philippines, Taiwan Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 728423-XC18V04PC44I Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 44-LCC (J-Lead) Operating Supply Voltage: 3 V ~ 3.6 V Memory Size: 4Mb Programmable Type: In System Programmable Part Status: Obsolete(EOL) Family Name: XC18V04 Categories: Integrated Circuits (ICs) RoHS State: Request Verification Manufacturer Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): XC18V04VQG44C; XC18V04VQ44I; XC18V04VQG44I; Introduction Date: January 05, 1999 ECCN: 3A001.b.1.a Country of Origin: Philippines, Taiwan Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC18V04PC44I - 728423-XC18V04PC44I - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC18V04PC44I
728423-XC18V04PC44I
Memory - Memory - Configuration Proms for FPGAs - XC18V04PC44I 728423-XC18V04PC44I
Manufacturer: Xilinx Inc. Win Source Part Number: 728423-XC18V04PC44I Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 44-LCC (J-Lead) Operating Supply Voltage: 3 V ~ 3.6 V Memory Size: 4Mb Programmable Type: In System Programmable Part Status: Obsolete(EOL) Family Name: XC18V04 Categories: Integrated Circuits (ICs) RoHS State: Request Verification Manufacturer Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): XC18V04VQG44C; XC18V04VQ44I; XC18V04VQG44I; Introduction Date: January 05, 1999 ECCN: 3A001.b.1.a Country of Origin: Philippines, Taiwan Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 728423-XC18V04PC44I
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 44-LCC (J-Lead)
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Size: 4Mb
Programmable Type: In System Programmable
Part Status: Obsolete(EOL)
Family Name: XC18V04
Categories: Integrated Circuits (ICs)
RoHS State: Request Verification
Manufacturer Package: 44-PLCC (16.59x16.59)
Alternative Parts (Cross-Reference): XC18V04VQG44C; XC18V04VQ44I; XC18V04VQG44I;
Introduction Date: January 05, 1999
ECCN: 3A001.b.1.a
Country of Origin: Philippines, Taiwan
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC18V04PC44I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC18V04PC44I
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC18V04PC44I
IC PROM SER I-TEMP 3.3V 44-PLCC

IC PROM SER I-TEMP 3.3V 44-PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 728423-XC18V04PC44I XC18V04PC44I
Product Name Memory - Memory - Configuration Proms for FPGAs - XC18V04PC44I Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SBC356-1 - Lingto Electronic Limited
Specs
System Gates 199000
Logic Cells / Logic Blocks 2880
User I/Os 220 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details