Xilinx, Inc.
Configuration PROMs for FPGAs
XC18V02PCG44C0100
Description
XC18V02PCG44C0100
Request a Quote
Email Supplier
Datasheet
Description
XC18V02PCG44C0100
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
XC18V02PCG44C0100-ND |
|
Product Name
|
Configuration PROMs for FPGAs |
|
Supply Voltage
|
3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features
RoHS
# of Tx
1 #
View Details
Device Type
Line / Bus Driver
Features
RoHS
Package Type
SOT163
View Details
Technology
SPI; GCI, PCM, SPI
Features
RoHS
Supply Voltage
Other; 3.3V
View Details