Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC18V02PC44C XC18V02PC44C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084906-XC18V02PC44C Packaging: Tube/Rail Memory Size: 2Mb Programmable Type: In System Programmable Family Name: XC18V02 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-PLCC (16.59x16.59) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XC18V02PC44I; XC18V02PCG44C; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084906-XC18V02PC44C Packaging: Tube/Rail Memory Size: 2Mb Programmable Type: In System Programmable Family Name: XC18V02 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-PLCC (16.59x16.59) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XC18V02PC44I; XC18V02PCG44C; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC18V02PC44C - 084906-XC18V02PC44C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC18V02PC44C
084906-XC18V02PC44C
Memory - Memory - Configuration Proms for FPGAs - XC18V02PC44C 084906-XC18V02PC44C
Manufacturer: Xilinx Inc. Win Source Part Number: 084906-XC18V02PC44C Packaging: Tube/Rail Memory Size: 2Mb Programmable Type: In System Programmable Family Name: XC18V02 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-PLCC (16.59x16.59) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XC18V02PC44I; XC18V02PCG44C; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 084906-XC18V02PC44C
Packaging: Tube/Rail
Memory Size: 2Mb
Programmable Type: In System Programmable
Family Name: XC18V02
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 44-PLCC (16.59x16.59)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): XC18V02PC44I; XC18V02PCG44C;
Introduction Date: February 03, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC18V02PC44C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC18V02PC44C
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC18V02PC44C
IC PROM SERIAL CONFIG 2M 44-PLCC

IC PROM SERIAL CONFIG 2M 44-PLCC

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Configuration Memory
XC18V02PC44C
FPGA - Configuration Memory XC18V02PC44C
FPGA - Configuration Memory 2MB 3.3 VOLT ISP CONFIGURATION PROM

FPGA - Configuration Memory 2MB 3.3 VOLT ISP CONFIGURATION PROM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 084906-XC18V02PC44C XC18V02PC44C XC18V02PC44C
Product Name Memory - Memory - Configuration Proms for FPGAs - XC18V02PC44C Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs FPGA - Configuration Memory
Package Type PLCC; Other; 44-PLCC (16.59x16.59)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF6016AFC100-3 - Lingto Electronic Limited
Specs
System Gates 16000
Logic Cells / Logic Blocks 1320
User I/Os 81 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details