Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC18V01SOG20C XC18V01SOG20C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 085512-XC18V01SOG20C Packaging: Tube/Rail Memory Size: 1Mb Programmable Type: In System Programmable Family Name: XC18V01 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XC18V01PCG20C; XC18V01VQG44C; XC18V01PCG44C ; XC18V01SO20C; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Republic of Korea, Singapore, Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 085512-XC18V01SOG20C Packaging: Tube/Rail Memory Size: 1Mb Programmable Type: In System Programmable Family Name: XC18V01 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XC18V01PCG20C; XC18V01VQG44C; XC18V01PCG44C ; XC18V01SO20C; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Republic of Korea, Singapore, Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC18V01SOG20C - 085512-XC18V01SOG20C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC18V01SOG20C
085512-XC18V01SOG20C
Memory - Memory - Configuration Proms for FPGAs - XC18V01SOG20C 085512-XC18V01SOG20C
Manufacturer: Xilinx Inc. Win Source Part Number: 085512-XC18V01SOG20C Packaging: Tube/Rail Memory Size: 1Mb Programmable Type: In System Programmable Family Name: XC18V01 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XC18V01PCG20C; XC18V01VQG44C; XC18V01PCG44C ; XC18V01SO20C; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Republic of Korea, Singapore, Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 085512-XC18V01SOG20C
Packaging: Tube/Rail
Memory Size: 1Mb
Programmable Type: In System Programmable
Family Name: XC18V01
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): XC18V01PCG20C; XC18V01VQG44C; XC18V01PCG44C ; XC18V01SO20C;
Introduction Date: February 03, 1999
ECCN: EAR99
Country of Origin: Republic of Korea, Singapore, Taiwan
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Configuration Memory
XC18V01SOG20C
FPGA - Configuration Memory XC18V01SOG20C
FPGA - Configuration Memory Re-programmable 1Mb PbFree PROM

FPGA - Configuration Memory Re-programmable 1Mb PbFree PROM

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC18V01SOG20C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC18V01SOG20C
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC18V01SOG20C
IC PROM SERIAL CONFIG 1M 20-SOIC

IC PROM SERIAL CONFIG 1M 20-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 085512-XC18V01SOG20C XC18V01SOG20C XC18V01SOG20C
Product Name Memory - Memory - Configuration Proms for FPGAs - XC18V01SOG20C FPGA - Configuration Memory Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package Type SOIC; Other; 20-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC144-1N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 576
User I/Os 102 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details