Xilinx, Inc. Configuration PROMs for FPGAs XC18V01PC20C

Description
IC PROM SERIAL CONFIG 1M 20-PLCC
Request a Quote Datasheet
Description
IC PROM SERIAL CONFIG 1M 20-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Configuration PROMs for FPGAs - 122-1236-ND - DigiKey
Thief River Falls, MN, United States
Configuration PROMs for FPGAs
122-1236-ND
Configuration PROMs for FPGAs 122-1236-ND
IC PROM SERIAL CONFIG 1M 20-PLCC

IC PROM SERIAL CONFIG 1M 20-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number 122-1236-ND
Product Name Configuration PROMs for FPGAs
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-A6259KLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SOIC
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3104/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Interface - Controllers - AN985B - 078091-AN985B - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; PG-BFQFP-128
View Details
2 suppliers