Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC17V16VQ44I XC17V16VQ44I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 043808-XC17V16VQ44I Packaging: Tray Memory Size: 16Mb Programmable Type: OTP Family Name: XC17V16 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-VQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XC17V16PC44I; XC17V16PCG44I; XC17V16VQG44I; Introduction Date: December 14, 1998 ECCN: EAR99 Country of Origin: Japan, Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 043808-XC17V16VQ44I Packaging: Tray Memory Size: 16Mb Programmable Type: OTP Family Name: XC17V16 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-VQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XC17V16PC44I; XC17V16PCG44I; XC17V16VQG44I; Introduction Date: December 14, 1998 ECCN: EAR99 Country of Origin: Japan, Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC17V16VQ44I - 043808-XC17V16VQ44I - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC17V16VQ44I
043808-XC17V16VQ44I
Memory - Memory - Configuration Proms for FPGAs - XC17V16VQ44I 043808-XC17V16VQ44I
Manufacturer: Xilinx Inc. Win Source Part Number: 043808-XC17V16VQ44I Packaging: Tray Memory Size: 16Mb Programmable Type: OTP Family Name: XC17V16 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-VQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XC17V16PC44I; XC17V16PCG44I; XC17V16VQG44I; Introduction Date: December 14, 1998 ECCN: EAR99 Country of Origin: Japan, Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 043808-XC17V16VQ44I
Packaging: Tray
Memory Size: 16Mb
Programmable Type: OTP
Family Name: XC17V16
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-VQFP (10x10)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): XC17V16PC44I; XC17V16PCG44I; XC17V16VQG44I;
Introduction Date: December 14, 1998
ECCN: EAR99
Country of Origin: Japan, Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 043808-XC17V16VQ44I
Product Name Memory - Memory - Configuration Proms for FPGAs - XC17V16VQ44I
Package / Mounting 44-VQFP (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-W3B6 B3 - TLE493D-W3B6 B3 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Standards and Certifications RoHS
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S3923-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details