Xilinx, Inc.
Configuration PROMs for FPGAs
XC17S50AVO8C
Description
IC PROM SER 500K 8-SOIC
Request a Quote
Email Supplier
Datasheet
Description
IC PROM SER 500K 8-SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
XC17S50AVO8C-ND |
|
Product Name
|
Configuration PROMs for FPGAs |
|
Supply Voltage
|
3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface; Storage Interface
Features
RoHS
Operating Temperature
-40 C (-40 F)
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Device Type
Line / Bus Controller
Package Type
100-BQFP
Pins
100 #
View Details
4 suppliers