Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC17S40XLPDG8C XC17S40XLPDG8C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903540-XC17S40XLPDG8 C Operating Temperature Range: 0°C ~ 70°C Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: XC17S40XL Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0061
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903540-XC17S40XLPDG8 C Operating Temperature Range: 0°C ~ 70°C Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: XC17S40XL Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0061
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC17S40XLPDG8C - 903540-XC17S40XLPDG8C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC17S40XLPDG8C
903540-XC17S40XLPDG8C
Memory - Memory - Configuration Proms for FPGAs - XC17S40XLPDG8C 903540-XC17S40XLPDG8C
Manufacturer: Xilinx Inc. Win Source Part Number: 903540-XC17S40XLPDG8 C Operating Temperature Range: 0°C ~ 70°C Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: XC17S40XL Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0061

Manufacturer: Xilinx Inc.
Win Source Part Number: 903540-XC17S40XLPDG8C
Operating Temperature Range: 0°C ~ 70°C
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: XC17S40XL
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0061

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 903540-XC17S40XLPDG8C
Product Name Memory - Memory - Configuration Proms for FPGAs - XC17S40XLPDG8C
Package / Mounting 8-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2377647P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053RAQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers