Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC17S40XLPD8C XC17S40XLPD8C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037636-XC17S40XLPD8C Packaging: Tube/Rail Memory Size: 400kb Programmable Type: OTP Family Name: XC17S40XL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XC17S40XLVO8C; XC17S40XLSOG8C; XC17S40XLVOG8C; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037636-XC17S40XLPD8C Packaging: Tube/Rail Memory Size: 400kb Programmable Type: OTP Family Name: XC17S40XL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XC17S40XLVO8C; XC17S40XLSOG8C; XC17S40XLVOG8C; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC17S40XLPD8C - 037636-XC17S40XLPD8C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC17S40XLPD8C
037636-XC17S40XLPD8C
Memory - Memory - Configuration Proms for FPGAs - XC17S40XLPD8C 037636-XC17S40XLPD8C
Manufacturer: Xilinx Inc. Win Source Part Number: 037636-XC17S40XLPD8C Packaging: Tube/Rail Memory Size: 400kb Programmable Type: OTP Family Name: XC17S40XL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XC17S40XLVO8C; XC17S40XLSOG8C; XC17S40XLVOG8C; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 037636-XC17S40XLPD8C
Packaging: Tube/Rail
Memory Size: 400kb
Programmable Type: OTP
Family Name: XC17S40XL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): XC17S40XLVO8C; XC17S40XLSOG8C; XC17S40XLVOG8C;
Introduction Date: February 03, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 037636-XC17S40XLPD8C
Product Name Memory - Memory - Configuration Proms for FPGAs - XC17S40XLPD8C
Package / Mounting 8-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1321LUA-T - 1010987-A1321LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
MFS02 on PCB (exposed) - MFS02.PEXP.0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting Solder contacts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details