Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
XILINX, INC.
XC17S40SO20I -- CONFIGURATION PROMS FOR FPGAS
Xilinx, Inc.
Configuration PROMs for FPGAs
XC17S40SO20I
Description
IC PROM PROG I-TEMP 5V 20-SOIC
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
IC PROM PROG I-TEMP 5V 20-SOIC
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Configuration PROMs for FPGAs
XC17S40SO20I-ND
Configuration PROMs for FPGAs
XC17S40SO20I-ND
IC PROM PROG I-TEMP 5V 20-SOIC
IC PROM PROG I-TEMP 5V 20-SOIC
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
IC Interfaces
Product Number
XC17S40SO20I-ND
Product Name
Configuration PROMs for FPGAs
Supply Voltage
5V; Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Display Drivers
A4401KLTR-T
Specs
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3
suppliers
Finder S.p.A. con unico socio
Type 38.21 - Timed interface modules - EMR & SSR
382100240060
Specs
Device Type
Sensor Interface
View Details
WAGO
Human Machine Interface (HMI)
762-6302/8000-002
Specs
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Infineon Technologies AG
Interface Transceiver IC
BCM20704UA2KFFB1GT
Specs
Device Type
Transceiver
Operating Temperature
-30 to 85 C (-22 to 185 F)
Package Type
Reel
View Details