Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC17S40SO20C XC17S40SO20C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214039-XC17S40SO20C Packaging: Tube/Rail Memory Size: 400kb Programmable Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214039-XC17S40SO20C Packaging: Tube/Rail Memory Size: 400kb Programmable Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC17S40SO20C - 214039-XC17S40SO20C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC17S40SO20C
214039-XC17S40SO20C
Memory - Memory - Configuration Proms for FPGAs - XC17S40SO20C 214039-XC17S40SO20C
Manufacturer: Xilinx Inc. Win Source Part Number: 214039-XC17S40SO20C Packaging: Tube/Rail Memory Size: 400kb Programmable Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214039-XC17S40SO20C
Packaging: Tube/Rail
Memory Size: 400kb
Programmable Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC17S40SO20C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC17S40SO20C
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC17S40SO20C
IC PROM PROG C-TEMP 5V 20-SOIC

IC PROM PROG C-TEMP 5V 20-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214039-XC17S40SO20C XC17S40SO20C
Product Name Memory - Memory - Configuration Proms for FPGAs - XC17S40SO20C Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package Type SOIC; Other; 20-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A15B724C8 - Lingto Electronic Limited
Specs
System Gates 1.90E6
Logic Cells / Logic Blocks 16640
User I/Os 492 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details