Xilinx, Inc.
Configuration PROMs for FPGAs
XC17S30VO8C
Description
IC PROM SER 300K 8-SOIC
Request a Quote
Email Supplier
Datasheet
Description
IC PROM SER 300K 8-SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
XC17S30VO8C-ND |
|
Product Name
|
Configuration PROMs for FPGAs |
|
Supply Voltage
|
5V; Other; 4.75V ~ 5.25V
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 3.3V
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Supply Voltage
Other; 3.135 V ~ 3.465 V
Operating Temperature
0 to 115 C (32 to 239 F)
Package Type
QFP; PG-LQFP-64
View Details
2 suppliers