Xilinx, Inc.
Configuration PROMs for FPGAs
XC17S20VO8C
Description
IC PROM SER 200K 8-SOIC
Request a Quote
Email Supplier
Datasheet
Description
IC PROM SER 200K 8-SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
XC17S20VO8C-ND |
|
Product Name
|
Configuration PROMs for FPGAs |
|
Supply Voltage
|
5V; Other; 4.75V ~ 5.25V
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Supply Voltage
Other; 4.5V
# of Devices
1 #
Pins
18 #
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Device Type
Transceiver
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
Reel package
View Details