Xilinx, Inc.
Configuration PROMs for FPGAs
XC17S15AVO8I
Description
IC PROM SER 5K 8-SOIC
Request a Quote
Email Supplier
Datasheet
Description
IC PROM SER 5K 8-SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
XC17S15AVO8I-ND |
|
Product Name
|
Configuration PROMs for FPGAs |
|
Supply Voltage
|
3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
7 suppliers
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 55 C (-4 to 131 F)
View Details
Features
RoHS
Supply Voltage
Other; 40 v
Package Type
Dso
View Details