Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC17S15AVO8C XC17S15AVO8C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 038506-XC17S15AVO8C Packaging: Tube/Rail Memory Size: 150kb Programmable Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-TSOP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XC17S15APD8C; XC17S15ASO20C; XC17S15AVOG8C; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 038506-XC17S15AVO8C Packaging: Tube/Rail Memory Size: 150kb Programmable Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-TSOP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XC17S15APD8C; XC17S15ASO20C; XC17S15AVOG8C; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC17S15AVO8C - 038506-XC17S15AVO8C - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC17S15AVO8C
038506-XC17S15AVO8C
Memory - Memory - Configuration Proms for FPGAs - XC17S15AVO8C 038506-XC17S15AVO8C
Manufacturer: Xilinx Inc. Win Source Part Number: 038506-XC17S15AVO8C Packaging: Tube/Rail Memory Size: 150kb Programmable Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-TSOP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): XC17S15APD8C; XC17S15ASO20C; XC17S15AVOG8C; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 038506-XC17S15AVO8C
Packaging: Tube/Rail
Memory Size: 150kb
Programmable Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): XC17S15APD8C; XC17S15ASO20C; XC17S15AVOG8C;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC17S15AVO8C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC17S15AVO8C
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC17S15AVO8C
IC PROM SER 5K 8-SOIC

IC PROM SER 5K 8-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 038506-XC17S15AVO8C XC17S15AVO8C
Product Name Memory - Memory - Configuration Proms for FPGAs - XC17S15AVO8C Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package Type SOP; Other; 8-TSOP SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC652-1 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details