Manufacturer: Xilinx Inc.
Win Source Part Number: 803800-XC17S15ASO20C
Packaging: Tube
Memory Size: 150kb
Programmable Type: OTP
Part Status: Obsolete (End Of Life)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 37
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: XC17S15A
IC PROM SER 5000 C-TEMP 20-SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 803800-XC17S15ASO20C | XC17S15ASO20C |
| Product Name | Memory - Memory - Configuration Proms for FPGAs - XC17S15ASO20C | Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs |
| Package Type | SOIC | SOIC |