Xilinx, Inc.
Configuration PROMs for FPGAs
XC17S05VO8C
Description
IC PROM PROG 50K 8-SOIC
Request a Quote
Email Supplier
Datasheet
Description
IC PROM PROG 50K 8-SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
XC17S05VO8C-ND |
|
Product Name
|
Configuration PROMs for FPGAs |
|
Supply Voltage
|
5V; Other; 4.75V ~ 5.25V
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Transceiver
Features
RoHS
Package Type
DIP
View Details
7 suppliers
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Technology
Ethernet; Parallel
Device Type
Line / Bus Controller
Supply Voltage
Other; 2.8V ~ 3.465V
View Details
4 suppliers