Xilinx, Inc. Configuration PROMs for FPGAs XC1736EVO8I

Description
IC SER CFG PROM 36K 8-SOIC
Request a Quote Datasheet
Description
IC SER CFG PROM 36K 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Configuration PROMs for FPGAs - XC1736EVO8I-ND - DigiKey
Thief River Falls, MN, United States
Configuration PROMs for FPGAs
XC1736EVO8I-ND
Configuration PROMs for FPGAs XC1736EVO8I-ND
IC SER CFG PROM 36K 8-SOIC

IC SER CFG PROM 36K 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number XC1736EVO8I-ND
Product Name Configuration PROMs for FPGAs
Supply Voltage 5V; Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-2064 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 710-CY7B923-SC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details