Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC1736EPD8I XC1736EPD8I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281452-XC1736EPD8I Packaging: Tube Memory Size: 36kb Programmable Type: OTP Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: XC1736E Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281452-XC1736EPD8I Packaging: Tube Memory Size: 36kb Programmable Type: OTP Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: XC1736E Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC1736EPD8I - 1281452-XC1736EPD8I - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC1736EPD8I
1281452-XC1736EPD8I
Memory - Memory - Configuration Proms for FPGAs - XC1736EPD8I 1281452-XC1736EPD8I
Manufacturer: Xilinx Inc. Win Source Part Number: 1281452-XC1736EPD8I Packaging: Tube Memory Size: 36kb Programmable Type: OTP Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: XC1736E Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Xilinx Inc.
Win Source Part Number: 1281452-XC1736EPD8I
Packaging: Tube
Memory Size: 36kb
Programmable Type: OTP
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: XC1736E
Manufacturer Pack Quantity: 50
MSL Level: Not Applicable
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC1736EPD8I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC1736EPD8I
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC1736EPD8I
IC PROM SER I-TEMP 36K 8-DIP

IC PROM SER I-TEMP 36K 8-DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1281452-XC1736EPD8I XC1736EPD8I
Product Name Memory - Memory - Configuration Proms for FPGAs - XC1736EPD8I Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF672C7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 455 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details