Xilinx, Inc. 3V DIP Memory IC and Storage Component XC17256LPD8C

Description
IC 3V Ser Cfg Prom 256K 8-DIP Product overview: XC17256LPD8C from Xilinx Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, DIP, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-XC17256LPD8C can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC 3V Ser Cfg Prom 256K 8-DIP Product overview: XC17256LPD8C from Xilinx Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, DIP, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-XC17256LPD8C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3V DIP Memory IC and Storage Component - 2020-XC17256LPD8C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V DIP Memory IC and Storage Component
2020-XC17256LPD8C
3V DIP Memory IC and Storage Component 2020-XC17256LPD8C
IC 3V Ser Cfg Prom 256K 8-DIP Product overview: XC17256LPD8C from Xilinx Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, DIP, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-XC17256LPD8C can be used for catalog matching and distributor lookup.

IC 3V Ser Cfg Prom 256K 8-DIP Product overview: XC17256LPD8C from Xilinx Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, DIP, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-XC17256LPD8C can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - XC17256LPD8C - 1105183-XC17256LPD8C - Win Source Electronics
Laguna Hills, CA, United States
Memory - XC17256LPD8C
1105183-XC17256LPD8C
Memory - XC17256LPD8C 1105183-XC17256LPD8C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105183-XC17256LPD8C Mounting: SMD (SMT) Operating Supply Voltage: 5 V Density: 256 kb Number of Pins: 8 Categories: Memory Case / Package: PDIP Alternative Parts (Cross-Reference): XC17256LPD8CXC17256L -PD8C; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105183-XC17256LPD8C
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Density: 256 kb
Number of Pins: 8
Categories: Memory
Case / Package: PDIP
Alternative Parts (Cross-Reference): XC17256LPD8CXC17256L-PD8C;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-XC17256LPD8C 1105183-XC17256LPD8C
Product Name 3V DIP Memory IC and Storage Component Memory - XC17256LPD8C
Memory Category PROM
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 256 kbits 256 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers
Memory - A2C00040269 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers