Xilinx, Inc. Memory - Memory - Configuration Proms for FPGAs - XC17128EPD8I XC17128EPD8I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 758596-XC17128EPD8I Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Size: 128KB Programmable Type: OTP Part Status: Obsolete(EOL) Family Name: XC17128E Categories: Integrated Circuits (ICs) RoHS State: Request Verification Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): XC17128EPC20I; XC17128EPCG20I; XC17128EVOG8I; Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 758596-XC17128EPD8I Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Size: 128KB Programmable Type: OTP Part Status: Obsolete(EOL) Family Name: XC17128E Categories: Integrated Circuits (ICs) RoHS State: Request Verification Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): XC17128EPC20I; XC17128EPCG20I; XC17128EVOG8I; Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - XC17128EPD8I - 758596-XC17128EPD8I - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - XC17128EPD8I
758596-XC17128EPD8I
Memory - Memory - Configuration Proms for FPGAs - XC17128EPD8I 758596-XC17128EPD8I
Manufacturer: Xilinx Inc. Win Source Part Number: 758596-XC17128EPD8I Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Size: 128KB Programmable Type: OTP Part Status: Obsolete(EOL) Family Name: XC17128E Categories: Integrated Circuits (ICs) RoHS State: Request Verification Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): XC17128EPC20I; XC17128EPCG20I; XC17128EVOG8I; Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 758596-XC17128EPD8I
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Size: 128KB
Programmable Type: OTP
Part Status: Obsolete(EOL)
Family Name: XC17128E
Categories: Integrated Circuits (ICs)
RoHS State: Request Verification
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): XC17128EPC20I; XC17128EPCG20I; XC17128EVOG8I;
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - XC17128EPD8I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
XC17128EPD8I
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs XC17128EPD8I
IC PROM SER I-TEMP 128K 8-DIP

IC PROM SER I-TEMP 128K 8-DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 758596-XC17128EPD8I XC17128EPD8I
Product Name Memory - Memory - Configuration Proms for FPGAs - XC17128EPD8I Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020C7 - 870485-EP1S30F1020C7 - Win Source Electronics
Specs
Package Type Other; 1020-FBGA (33x33)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details