Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S100E-4CPG132I XA3S100E-4CPG132I

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221973-XA3S100E-4CP G132I Operating Supply Voltage: 1.2 V RAM Size: 9 kB Number of Pins: 132 Number of Logic Elements/Cells: 2160 Number of Gates: 100000 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: TFBGA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 83 Number of Logic Blocks (LABs): 240 Max Operating Temperature: 100 °C Speed Grade: 4
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221973-XA3S100E-4CP G132I Operating Supply Voltage: 1.2 V RAM Size: 9 kB Number of Pins: 132 Number of Logic Elements/Cells: 2160 Number of Gates: 100000 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: TFBGA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 83 Number of Logic Blocks (LABs): 240 Max Operating Temperature: 100 °C Speed Grade: 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S100E-4CPG132I - 1221973-XA3S100E-4CPG132I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S100E-4CPG132I
1221973-XA3S100E-4CPG132I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S100E-4CPG132I 1221973-XA3S100E-4CPG132I
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221973-XA3S100E-4CP G132I Operating Supply Voltage: 1.2 V RAM Size: 9 kB Number of Pins: 132 Number of Logic Elements/Cells: 2160 Number of Gates: 100000 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: TFBGA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 83 Number of Logic Blocks (LABs): 240 Max Operating Temperature: 100 °C Speed Grade: 4

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1221973-XA3S100E-4CPG132I
Operating Supply Voltage: 1.2 V
RAM Size: 9 kB
Number of Pins: 132
Number of Logic Elements/Cells: 2160
Number of Gates: 100000
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: TFBGA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 83
Number of Logic Blocks (LABs): 240
Max Operating Temperature: 100 °C
Speed Grade: 4

Buy Now
572MHz 1.2V BGA FPGA Programmable Logic Device - 696-XA3S100E-4CPG132I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
572MHz 1.2V BGA FPGA Programmable Logic Device
696-XA3S100E-4CPG132I
572MHz 1.2V BGA FPGA Programmable Logic Device 696-XA3S100E-4CPG132I
FPGA XA Spartan-3E Family 100K Gates 2160 Cells 572MHz 90nm Technology 1.2V 132-Pin CS-BGA Product overview: XA3S100E-4CPG132I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 572MHz, 1.2V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 572MHz, 1.2V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA3S100E-4CPG132 I can be used for catalog matching and distributor lookup.

FPGA XA Spartan-3E Family 100K Gates 2160 Cells 572MHz 90nm Technology 1.2V 132-Pin CS-BGA Product overview: XA3S100E-4CPG132I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 572MHz, 1.2V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 572MHz, 1.2V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XA3S100E-4CPG132I can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XA3S100E-4CPG132I
FPGA - Field Programmable Gate Array XA3S100E-4CPG132I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1221973-XA3S100E-4CPG132I 696-XA3S100E-4CPG132I XA3S100E-4CPG132I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XA3S100E-4CPG132I 572MHz 1.2V BGA FPGA Programmable Logic Device FPGA - Field Programmable Gate Array
System Gates 100000 100000
Logic Cells / Logic Blocks 2160 2160
Package Type Other; TFBGA Other; TFBGA
Pins 132 132
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EBC652-2 - Lingto Electronic Limited
Specs
System Gates 728000
Logic Cells / Logic Blocks 11520
User I/Os 408 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details