Xiaomi Humanoid Robot CyberOne

Description
The Xiaomi CyberOne is a humanoid robot with a height of 177 cm and a weight of 52 kg. It features 21 degrees of freedom, allowing for advanced movement and stability, with a real-time response speed of 0.5 ms per joint. The robot can handle up to 1.5 kg with one hand and has a sophisticated bipedal control algorithm to ensure natural walking and balance. CyberOne is equipped with Xiaomi's Mi-Sense depth vision module and AI-driven interaction algorithms, enabling it to recognize 85 types of environmental sounds and 45 types of human emotions. This allows it to perceive 3D space, recognize individuals, gestures, and expressions, and interact meaningfully with users, such as providing comfort during emotional distress. The robot integrates advanced technologies from various fields, including artificial intelligence, big data, and visual navigation, positioning itself as a versatile tool for applications such as human-robot interaction, emotional support, and potentially future industrial tasks where human-like capabilities are beneficial.
Description
The Xiaomi CyberOne is a humanoid robot with a height of 177 cm and a weight of 52 kg. It features 21 degrees of freedom, allowing for advanced movement and stability, with a real-time response speed of 0.5 ms per joint. The robot can handle up to 1.5 kg with one hand and has a sophisticated bipedal control algorithm to ensure natural walking and balance. CyberOne is equipped with Xiaomi's Mi-Sense depth vision module and AI-driven interaction algorithms, enabling it to recognize 85 types of environmental sounds and 45 types of human emotions. This allows it to perceive 3D space, recognize individuals, gestures, and expressions, and interact meaningfully with users, such as providing comfort during emotional distress. The robot integrates advanced technologies from various fields, including artificial intelligence, big data, and visual navigation, positioning itself as a versatile tool for applications such as human-robot interaction, emotional support, and potentially future industrial tasks where human-like capabilities are beneficial.

Suppliers

Company
Product
Description
Supplier Links
Humanoid Robot - CyberOne - Xiaomi
Beijing, China
Humanoid Robot
CyberOne
Humanoid Robot CyberOne
The Xiaomi CyberOne is a humanoid robot with a height of 177 cm and a weight of 52 kg. It features 21 degrees of freedom, allowing for advanced movement and stability, with a real-time response speed of 0.5 ms per joint. The robot can handle up to 1.5 kg with one hand and has a sophisticated bipedal control algorithm to ensure natural walking and balance. CyberOne is equipped with Xiaomi's Mi-Sense depth vision module and AI-driven interaction algorithms, enabling it to recognize 85 types of environmental sounds and 45 types of human emotions. This allows it to perceive 3D space, recognize individuals, gestures, and expressions, and interact meaningfully with users, such as providing comfort during emotional distress. The robot integrates advanced technologies from various fields, including artificial intelligence, big data, and visual navigation, positioning itself as a versatile tool for applications such as human-robot interaction, emotional support, and potentially future industrial tasks where human-like capabilities are beneficial.

The Xiaomi CyberOne is a humanoid robot with a height of 177 cm and a weight of 52 kg. It features 21 degrees of freedom, allowing for advanced movement and stability, with a real-time response speed of 0.5 ms per joint. The robot can handle up to 1.5 kg with one hand and has a sophisticated bipedal control algorithm to ensure natural walking and balance.
CyberOne is equipped with Xiaomi's Mi-Sense depth vision module and AI-driven interaction algorithms, enabling it to recognize 85 types of environmental sounds and 45 types of human emotions. This allows it to perceive 3D space, recognize individuals, gestures, and expressions, and interact meaningfully with users, such as providing comfort during emotional distress.
The robot integrates advanced technologies from various fields, including artificial intelligence, big data, and visual navigation, positioning itself as a versatile tool for applications such as human-robot interaction, emotional support, and potentially future industrial tasks where human-like capabilities are beneficial.

Supplier's Site

Technical Specifications

  Xiaomi
Product Category Robots
Product Number CyberOne
Product Name Humanoid Robot
Features Artificial Intelligence (A.I.)
Unlock Full Specs
to access all available technical data

Similar Products

Collaborative Robot Screwdriving System - VCM-3X.2 - Visumatic Industrial Products
Specs
Robot Type Collaborative / Cobot; (Robot System)
Drive System Pneumatic
Industry / Application Robotic Assembly
View Details
Industrial Robotics - SCARA Robots - HIWIN Corporation
Specs
Robot Type SCARA
View Details
Hexapod, High Accuracy, 200 mm Diameter Platform, 20 kg Load, M6 - HXP100HA-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC1 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details