Xiamen Xin Yi Precision Electronics Co., Ltd. Pushbutton Switches TS013-CBW1FH4.3

Description
Plugin-4P,6x6mm Tactile Switches ROHS
Description
Plugin-4P,6x6mm Tactile Switches ROHS

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - TS013-CBW1FH4.3 - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
TS013-CBW1FH4.3
Pushbutton Switches TS013-CBW1FH4.3
Plugin-4P,6x6mm Tactile Switches ROHS

Plugin-4P,6x6mm Tactile Switches ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches
Product Number TS013-CBW1FH4.3
Product Name Pushbutton Switches
Unlock Full Specs
to access all available technical data

Similar Products

Metal Switch, Switching Voltage up to 250 VAC - MSM LA - SCHURTER Inc
Specs
Features Has CE Certification; Illuminated Switch; RoHS
Max. Actuating Force 2.2 lbs (1.02 kg)
Max Current Rating 12 to 16 amps
View Details
22mm Twin Touch Metal Operators - 2ATF3-F4 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3F Tactile Switch - B3F-5101 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers