Xantrex Technology, Inc. DC Power Supply XHR100-10

Description
The XHR100-10 is a 1000 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-100V Current: 0-10A Power: 1000W Zero voltage “Soft Switching” Power Factor Correction (PFC) Simultaneous front panel display of output voltage and current Constant voltage or constant current operation Choice of front or rear connectors Ten-turn front panel knobs Standby mode Remote sense with 5 V line loss compensation LabVIEW® and LabWindows® drivers Protection Features Over voltage protection Over temperature protection The Xantrex XHR100-10 provides 1000 watts of DC power in a compact half-rack package. The supplies are designed for benchtop and system use, and as an ideal companion for other half-rack instruments in a test console - eliminating the need for a blank panel to preserve vertical rack space.Unique features and size make the XHR ideal for OEM applications where high power and wide adjustment of output voltage or current is required.
Datasheet
Description
The XHR100-10 is a 1000 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-100V Current: 0-10A Power: 1000W Zero voltage “Soft Switching” Power Factor Correction (PFC) Simultaneous front panel display of output voltage and current Constant voltage or constant current operation Choice of front or rear connectors Ten-turn front panel knobs Standby mode Remote sense with 5 V line loss compensation LabVIEW® and LabWindows® drivers Protection Features Over voltage protection Over temperature protection The Xantrex XHR100-10 provides 1000 watts of DC power in a compact half-rack package. The supplies are designed for benchtop and system use, and as an ideal companion for other half-rack instruments in a test console - eliminating the need for a blank panel to preserve vertical rack space.Unique features and size make the XHR ideal for OEM applications where high power and wide adjustment of output voltage or current is required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - XHR100-10 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
XHR100-10
DC Power Supply XHR100-10
The XHR100-10 is a 1000 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-100V Current: 0-10A Power: 1000W Zero voltage “Soft Switching” Power Factor Correction (PFC) Simultaneous front panel display of output voltage and current Constant voltage or constant current operation Choice of front or rear connectors Ten-turn front panel knobs Standby mode Remote sense with 5 V line loss compensation LabVIEW® and LabWindows® drivers Protection Features Over voltage protection Over temperature protection The Xantrex XHR100-10 provides 1000 watts of DC power in a compact half-rack package. The supplies are designed for benchtop and system use, and as an ideal companion for other half-rack instruments in a test console - eliminating the need for a blank panel to preserve vertical rack space.Unique features and size make the XHR ideal for OEM applications where high power and wide adjustment of output voltage or current is required.

The XHR100-10 is a 1000 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-100V
  • Current: 0-10A
  • Power: 1000W
  • Zero voltage “Soft Switching”
  • Power Factor Correction (PFC)
  • Simultaneous front panel display of output voltage and current
  • Constant voltage or constant current operation
  • Choice of front or rear connectors
  • Ten-turn front panel knobs
  • Standby mode
  • Remote sense with 5 V line loss compensation
  • LabVIEW® and LabWindows® drivers

Protection Features

  • Over voltage protection
  • Over temperature protection

The Xantrex XHR100-10 provides 1000 watts of DC power in a compact half-rack package. The supplies are designed for benchtop and system use, and as an ideal companion for other half-rack instruments in a test console - eliminating the need for a blank panel to preserve vertical rack space.Unique features and size make the XHR ideal for OEM applications where high power and wide adjustment of output voltage or current is required.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number XHR100-10
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSW-48048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 10 amps
View Details
Panel Mount AC to DC 100-240V 240W 24V - 96PSO-A240W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP4303S 4Ch Precision Linear DC Power Supply - UDP4303S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details