Xantrex Technology, Inc. DC Power Supply XFR60-46

Description
The XFR60-46 is a 2760 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-46A Power: 2760W Zero voltage “Soft Switching” Simultaneous front panel display of output voltage and current Constant voltage or constant current operation Standby mode Remote sense with 5 V line loss compensation LabVIEW® and LabWindows® drivers Over voltage protection Over temperature protection The Xantrex XFR60-46, 2.76 kW programmable DC power supply provides clean, reliable power for research, product development, and production test applications. The supplies are ideal for OEM applications where high power and a wide adjustment of output voltage or current are required in a full 19-inch rack package. The XFR60-46 has excellent thermal management allowing for units to be stacked in rack mounts without any ventilation space required between each unit. The supplies offer high reliability with zero voltage, or “soft switching”, which virtually eliminates switching transients for high efficiency, decreased heat generation, and reduced stress on the switching transistors.
Datasheet
Description
The XFR60-46 is a 2760 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-46A Power: 2760W Zero voltage “Soft Switching” Simultaneous front panel display of output voltage and current Constant voltage or constant current operation Standby mode Remote sense with 5 V line loss compensation LabVIEW® and LabWindows® drivers Over voltage protection Over temperature protection The Xantrex XFR60-46, 2.76 kW programmable DC power supply provides clean, reliable power for research, product development, and production test applications. The supplies are ideal for OEM applications where high power and a wide adjustment of output voltage or current are required in a full 19-inch rack package. The XFR60-46 has excellent thermal management allowing for units to be stacked in rack mounts without any ventilation space required between each unit. The supplies offer high reliability with zero voltage, or “soft switching”, which virtually eliminates switching transients for high efficiency, decreased heat generation, and reduced stress on the switching transistors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - XFR60-46 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
XFR60-46
DC Power Supply XFR60-46
The XFR60-46 is a 2760 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-46A Power: 2760W Zero voltage “Soft Switching” Simultaneous front panel display of output voltage and current Constant voltage or constant current operation Standby mode Remote sense with 5 V line loss compensation LabVIEW® and LabWindows® drivers Over voltage protection Over temperature protection The Xantrex XFR60-46, 2.76 kW programmable DC power supply provides clean, reliable power for research, product development, and production test applications. The supplies are ideal for OEM applications where high power and a wide adjustment of output voltage or current are required in a full 19-inch rack package. The XFR60-46 has excellent thermal management allowing for units to be stacked in rack mounts without any ventilation space required between each unit. The supplies offer high reliability with zero voltage, or “soft switching”, which virtually eliminates switching transients for high efficiency, decreased heat generation, and reduced stress on the switching transistors.

The XFR60-46 is a 2760 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-60V
  • Current: 0-46A
  • Power: 2760W
  • Zero voltage “Soft Switching”
  • Simultaneous front panel display of output voltage and current
  • Constant voltage or constant current operation
  • Standby mode
  • Remote sense with 5 V line loss compensation
  • LabVIEW® and LabWindows® drivers
  • Over voltage protection
  • Over temperature protection

The Xantrex XFR60-46, 2.76 kW programmable DC power supply provides clean, reliable power for research, product development, and production test applications. The supplies are ideal for OEM applications where high power and a wide adjustment of output voltage or current are required in a full 19-inch rack package.

The XFR60-46 has excellent thermal management allowing for units to be stacked in rack mounts without any ventilation space required between each unit. The supplies offer high reliability with zero voltage, or “soft switching”, which virtually eliminates switching transients for high efficiency, decreased heat generation, and reduced stress on the switching transistors.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number XFR60-46
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-2213-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details