Xantrex Technology, Inc. DC Power Supply XFR12-220

Description
The XFR12-220 is a 2640 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-12V Current: 0-220A Power: 2640W Zero voltage “Soft Switching” Simultaneous front panel display of output voltage and current Constant voltage or constant current operation Standby mode Remote sense with 5 V line loss compensation LabVIEW® and LabWindows® drivers Protection Features Over voltage protection Over temperature protection The Xantrex XFR12-220, 2.64 kW programmable DC power supply provides clean, reliable power for research, product development, and production test applications. The supplies are ideal for OEM applications where high power and a wide adjustment of output voltage or current are required in a full 19-inch rack package. The XFR12-220 has excellent thermal management allowing for units to be stacked in rack mounts without any ventilation space required between each unit. The supplies offer high reliability with zero voltage, or “soft switching”, which virtually eliminates switching transients for high efficiency, decreased heat generation, and reduced stress on the switching transistors.
Datasheet
Description
The XFR12-220 is a 2640 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-12V Current: 0-220A Power: 2640W Zero voltage “Soft Switching” Simultaneous front panel display of output voltage and current Constant voltage or constant current operation Standby mode Remote sense with 5 V line loss compensation LabVIEW® and LabWindows® drivers Protection Features Over voltage protection Over temperature protection The Xantrex XFR12-220, 2.64 kW programmable DC power supply provides clean, reliable power for research, product development, and production test applications. The supplies are ideal for OEM applications where high power and a wide adjustment of output voltage or current are required in a full 19-inch rack package. The XFR12-220 has excellent thermal management allowing for units to be stacked in rack mounts without any ventilation space required between each unit. The supplies offer high reliability with zero voltage, or “soft switching”, which virtually eliminates switching transients for high efficiency, decreased heat generation, and reduced stress on the switching transistors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - XFR12-220 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
XFR12-220
DC Power Supply XFR12-220
The XFR12-220 is a 2640 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-12V Current: 0-220A Power: 2640W Zero voltage “Soft Switching” Simultaneous front panel display of output voltage and current Constant voltage or constant current operation Standby mode Remote sense with 5 V line loss compensation LabVIEW® and LabWindows® drivers Protection Features Over voltage protection Over temperature protection The Xantrex XFR12-220, 2.64 kW programmable DC power supply provides clean, reliable power for research, product development, and production test applications. The supplies are ideal for OEM applications where high power and a wide adjustment of output voltage or current are required in a full 19-inch rack package. The XFR12-220 has excellent thermal management allowing for units to be stacked in rack mounts without any ventilation space required between each unit. The supplies offer high reliability with zero voltage, or “soft switching”, which virtually eliminates switching transients for high efficiency, decreased heat generation, and reduced stress on the switching transistors.

The XFR12-220 is a 2640 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-12V
  • Current: 0-220A
  • Power: 2640W
  • Zero voltage “Soft Switching”
  • Simultaneous front panel display of output voltage and current
  • Constant voltage or constant current operation
  • Standby mode
  • Remote sense with 5 V line loss compensation
  • LabVIEW® and LabWindows® drivers

Protection Features

  • Over voltage protection
  • Over temperature protection

The Xantrex XFR12-220, 2.64 kW programmable DC power supply provides clean, reliable power for research, product development, and production test applications. The supplies are ideal for OEM applications where high power and a wide adjustment of output voltage or current are required in a full 19-inch rack package.

The XFR12-220 has excellent thermal management allowing for units to be stacked in rack mounts without any ventilation space required between each unit. The supplies offer high reliability with zero voltage, or “soft switching”, which virtually eliminates switching transients for high efficiency, decreased heat generation, and reduced stress on the switching transistors.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number XFR12-220
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-0350-15 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details