Xantrex Technology, Inc. DC Power Supply XDC60-200

Description
The XDC60-200 is a 12000 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-60 Output Curent: 0-200 Output Power: 12000 Watts Digital processing for highly accurate control Ten, 99-step auto sequences for easy bench-top programming of complex test routines Ten stored settings Zero voltage (soft) switching for low noise output, improved efficiency and higher reliability Active Power Factor Correction (PFC) for lower input current draw and lower current harmonic generation Remote voltage sense with 5V line drop compensation Automatic Voltage/Current mode crossover Constant power mode Seven load protection mechanisms Alarms and messages for over- and under-programmed trip points Auxiliary status lines for monitoring power supply conditions Remote interlock and trigger ports Selectable standby, last setting, programmed sequence and other power-on defaults Active current sharing with parallel connected units for higher power requirements CANbus communications link for multichannel addressing, and master/slave current sharing Extensive SCPI command set Keypad, knobs, and arrow keys for fast and tactile front panel operation Bright vacuum fluorescent display with annunciators to indicate complete supply status at a glance Front panel, software-based calibration Fully isolated analog programming and readback capabilities CE Mark, CSA Certified, FCC Compliance, UL The Xantrex XDC60-200 is a digital, programmable DC power supply that is designed for use in OEM, ATE, burn-in, magnet charging, and other high power systems for a broad range of applications. The XDC60-200 uses our newly developed digital technology which, combined with “Soft Switching,” provides superior performance and a high level of user control through both front panel and remote interfaces.
Datasheet
Description
The XDC60-200 is a 12000 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-60 Output Curent: 0-200 Output Power: 12000 Watts Digital processing for highly accurate control Ten, 99-step auto sequences for easy bench-top programming of complex test routines Ten stored settings Zero voltage (soft) switching for low noise output, improved efficiency and higher reliability Active Power Factor Correction (PFC) for lower input current draw and lower current harmonic generation Remote voltage sense with 5V line drop compensation Automatic Voltage/Current mode crossover Constant power mode Seven load protection mechanisms Alarms and messages for over- and under-programmed trip points Auxiliary status lines for monitoring power supply conditions Remote interlock and trigger ports Selectable standby, last setting, programmed sequence and other power-on defaults Active current sharing with parallel connected units for higher power requirements CANbus communications link for multichannel addressing, and master/slave current sharing Extensive SCPI command set Keypad, knobs, and arrow keys for fast and tactile front panel operation Bright vacuum fluorescent display with annunciators to indicate complete supply status at a glance Front panel, software-based calibration Fully isolated analog programming and readback capabilities CE Mark, CSA Certified, FCC Compliance, UL The Xantrex XDC60-200 is a digital, programmable DC power supply that is designed for use in OEM, ATE, burn-in, magnet charging, and other high power systems for a broad range of applications. The XDC60-200 uses our newly developed digital technology which, combined with “Soft Switching,” provides superior performance and a high level of user control through both front panel and remote interfaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - XDC60-200 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
XDC60-200
DC Power Supply XDC60-200
The XDC60-200 is a 12000 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-60 Output Curent: 0-200 Output Power: 12000 Watts Digital processing for highly accurate control Ten, 99-step auto sequences for easy bench-top programming of complex test routines Ten stored settings Zero voltage (soft) switching for low noise output, improved efficiency and higher reliability Active Power Factor Correction (PFC) for lower input current draw and lower current harmonic generation Remote voltage sense with 5V line drop compensation Automatic Voltage/Current mode crossover Constant power mode Seven load protection mechanisms Alarms and messages for over- and under-programmed trip points Auxiliary status lines for monitoring power supply conditions Remote interlock and trigger ports Selectable standby, last setting, programmed sequence and other power-on defaults Active current sharing with parallel connected units for higher power requirements CANbus communications link for multichannel addressing, and master/slave current sharing Extensive SCPI command set Keypad, knobs, and arrow keys for fast and tactile front panel operation Bright vacuum fluorescent display with annunciators to indicate complete supply status at a glance Front panel, software-based calibration Fully isolated analog programming and readback capabilities CE Mark, CSA Certified, FCC Compliance, UL The Xantrex XDC60-200 is a digital, programmable DC power supply that is designed for use in OEM, ATE, burn-in, magnet charging, and other high power systems for a broad range of applications. The XDC60-200 uses our newly developed digital technology which, combined with “Soft Switching,” provides superior performance and a high level of user control through both front panel and remote interfaces.

The XDC60-200 is a 12000 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage: 0-60
  • Output Curent: 0-200
  • Output Power: 12000 Watts
  • Digital processing for highly accurate control
  • Ten, 99-step auto sequences for easy bench-top programming of complex test routines
  • Ten stored settings
  • Zero voltage (soft) switching for low noise output, improved efficiency and higher reliability
  • Active Power Factor Correction (PFC) for lower input current draw and lower current harmonic generation
  • Remote voltage sense with 5V line drop compensation
  • Automatic Voltage/Current mode crossover
  • Constant power mode
  • Seven load protection mechanisms
  • Alarms and messages for over- and under-programmed trip points
  • Auxiliary status lines for monitoring power supply conditions
  • Remote interlock and trigger ports
  • Selectable standby, last setting, programmed sequence and other power-on defaults
  • Active current sharing with parallel connected units for higher power requirements
  • CANbus communications link for multichannel addressing, and master/slave current sharing
  • Extensive SCPI command set
  • Keypad, knobs, and arrow keys for fast and tactile front panel operation
  • Bright vacuum fluorescent display with annunciators to indicate complete supply status at a glance
  • Front panel, software-based calibration
  • Fully isolated analog programming and readback capabilities
  • CE Mark, CSA Certified, FCC Compliance, UL

The Xantrex XDC60-200 is a digital, programmable DC power supply that is designed for use in OEM, ATE, burn-in, magnet charging, and other high power systems for a broad range of applications. The XDC60-200 uses our newly developed digital technology which, combined with “Soft Switching,” provides superior performance and a high level of user control through both front panel and remote interfaces.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number XDC60-200
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 150W 19V C14 Terminal Block 4 Pin - 96PSA-A150W19P4-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / EAC
View Details
2 suppliers
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details