INVERTER, DC/AC, 20VDC to 30VDC, 115VAC, 800W; Power Supply Approvals:ITE; Input Voltage Max:30VDC; No. of Outputs:1 Output; Output Voltage:115VAC; Output Power:800W; Product Range:-; Length:260mm; Width:240mm; Height:80mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 01F276 |
| Product Name | Inverter, Dc/ac, 20Vdc To 30Vdc, 115Vac, 800W; Power Supply Approvals Xantrex Technology |
| Type | DC/AC Inverter |