Xantrex Technology, Inc. DC Power Supply HPD60-5

Description
The HPD60-5 is a 300W, 60V, 5A DC power supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-5A Power: 300W Operational AC input voltage Single unit: 104-127 VAC at 6 Arms; Dual unit: 104-127 VAC at 12 Arms, 47-63 Hz Switching Frequency: 100 kHz (nominal) The Xantrex HPD60-5 is a 300W, 60V, 5A DC Power Supply.
Datasheet
Description
The HPD60-5 is a 300W, 60V, 5A DC power supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-5A Power: 300W Operational AC input voltage Single unit: 104-127 VAC at 6 Arms; Dual unit: 104-127 VAC at 12 Arms, 47-63 Hz Switching Frequency: 100 kHz (nominal) The Xantrex HPD60-5 is a 300W, 60V, 5A DC Power Supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - HPD60-5 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
HPD60-5
DC Power Supply HPD60-5
The HPD60-5 is a 300W, 60V, 5A DC power supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-5A Power: 300W Operational AC input voltage Single unit: 104-127 VAC at 6 Arms; Dual unit: 104-127 VAC at 12 Arms, 47-63 Hz Switching Frequency: 100 kHz (nominal) The Xantrex HPD60-5 is a 300W, 60V, 5A DC Power Supply.

The HPD60-5 is a 300W, 60V, 5A DC power supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-60V
  • Current: 0-5A
  • Power: 300W
  • Operational AC input voltage Single unit: 104-127 VAC at 6 Arms; Dual unit: 104-127 VAC at 12 Arms, 47-63 Hz
  • Switching Frequency: 100 kHz (nominal)

The Xantrex HPD60-5 is a 300W, 60V, 5A DC Power Supply.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number HPD60-5
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
AC-DC Power Supplies - CUS400M-36/AX5 - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
2 suppliers