Xantrex Technology, Inc. Inverter, Dc/ac, 15V/120V, 700W; Power Supply Approvals Xantrex Technology 851-0700

Description
INVERTER, DC/AC, 15V/120V, 700W; Power Supply Approvals:ITE; Input Voltage Max:15VDC; No. of Outputs:2 Output; Output Voltage:120VAC; Output Power:700W; Product Range:-; Length:186mm; Width:105mm; Height:56mm; No. of Outlets:2OutletsRoHS Compliant: NA
Description
INVERTER, DC/AC, 15V/120V, 700W; Power Supply Approvals:ITE; Input Voltage Max:15VDC; No. of Outputs:2 Output; Output Voltage:120VAC; Output Power:700W; Product Range:-; Length:186mm; Width:105mm; Height:56mm; No. of Outlets:2OutletsRoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Inverter, Dc/ac, 15V/120V, 700W; Power Supply Approvals Xantrex Technology - 34H2753 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, Dc/ac, 15V/120V, 700W; Power Supply Approvals Xantrex Technology
34H2753
Inverter, Dc/ac, 15V/120V, 700W; Power Supply Approvals Xantrex Technology 34H2753
INVERTER, DC/AC, 15V/120V, 700W; Power Supply Approvals:ITE; Input Voltage Max:15VDC; No. of Outputs:2 Output; Output Voltage:120VAC; Output Power:700W; Product Range:-; Length:186mm; Width:105mm; Height:56mm; No. of Outlets:2OutletsRoHS Compliant: NA

INVERTER, DC/AC, 15V/120V, 700W; Power Supply Approvals:ITE; Input Voltage Max:15VDC; No. of Outputs:2 Output; Output Voltage:120VAC; Output Power:700W; Product Range:-; Length:186mm; Width:105mm; Height:56mm; No. of Outlets:2OutletsRoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 34H2753
Product Name Inverter, Dc/ac, 15V/120V, 700W; Power Supply Approvals Xantrex Technology
Type DC/AC Inverter
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Switching Power Supplies - 1227147 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details