Xantrex Technology, Inc. Inverter, 10.5Vdc To 15.5Vdc, 115Vac; Power Supply Approvals Xantrex Technology 813-3000-UL

Description
INVERTER, 10.5VDC TO 15.5VDC, 115VAC; Power Supply Approvals:ITE; Input Voltage Max:15.5VDC; No. of Outputs:1 Output; Output Voltage:115VAC; Output Power:2.5kW; Product Range:-; Length:468mm; Width:240mm; Height:109mm; Weight:5.9kg RoHS Compliant: NA
Description
INVERTER, 10.5VDC TO 15.5VDC, 115VAC; Power Supply Approvals:ITE; Input Voltage Max:15.5VDC; No. of Outputs:1 Output; Output Voltage:115VAC; Output Power:2.5kW; Product Range:-; Length:468mm; Width:240mm; Height:109mm; Weight:5.9kg RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Xantrex Technology Inverter (part number 69R7842) operates within an input voltage range of 10.5Vdc to 15.5Vdc and provides a 115Vac output. It is designed for medium to heavy-duty applications, making it suitable for use in trucks, RVs, and boats to power various household appliances, power tools, and office equipment. The inverter has a maximum continuous power output of 2500 watts and a surge capacity of 5000 watts, with a modified sine wave output. It features two GFCI AC receptacles for connecting multiple loads and includes protection features such as overload and over-temperature shutdown, over-voltage protection, and low voltage cut-out. The unit operates efficiently with an optimum efficiency rating of 90%. It is compliant with UL 458 standards, ensuring safety and reliability for users. The dimensions of the inverter are 4.3 x 9.5 x 18.5 inches, and it weighs 12.9 lbs.

Datasheet Summary
Powered by GS/AI

The Xantrex Technology Inverter (part number 69R7842) operates within an input voltage range of 10.5Vdc to 15.5Vdc and provides a 115Vac output. It is designed for medium to heavy-duty applications, making it suitable for use in trucks, RVs, and boats to power various household appliances, power tools, and office equipment. The inverter has a maximum continuous power output of 2500 watts and a surge capacity of 5000 watts, with a modified sine wave output. It features two GFCI AC receptacles for connecting multiple loads and includes protection features such as overload and over-temperature shutdown, over-voltage protection, and low voltage cut-out. The unit operates efficiently with an optimum efficiency rating of 90%. It is compliant with UL 458 standards, ensuring safety and reliability for users. The dimensions of the inverter are 4.3 x 9.5 x 18.5 inches, and it weighs 12.9 lbs.

Suppliers

Company
Product
Description
Supplier Links
Inverter, 10.5Vdc To 15.5Vdc, 115Vac; Power Supply Approvals Xantrex Technology - 69R7842 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, 10.5Vdc To 15.5Vdc, 115Vac; Power Supply Approvals Xantrex Technology
69R7842
Inverter, 10.5Vdc To 15.5Vdc, 115Vac; Power Supply Approvals Xantrex Technology 69R7842
INVERTER, 10.5VDC TO 15.5VDC, 115VAC; Power Supply Approvals:ITE; Input Voltage Max:15.5VDC; No. of Outputs:1 Output; Output Voltage:115VAC; Output Power:2.5kW; Product Range:-; Length:468mm; Width:240mm; Height:109mm; Weight:5.9kg RoHS Compliant: NA

INVERTER, 10.5VDC TO 15.5VDC, 115VAC; Power Supply Approvals:ITE; Input Voltage Max:15.5VDC; No. of Outputs:1 Output; Output Voltage:115VAC; Output Power:2.5kW; Product Range:-; Length:468mm; Width:240mm; Height:109mm; Weight:5.9kg RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 69R7842
Product Name Inverter, 10.5Vdc To 15.5Vdc, 115Vac; Power Supply Approvals Xantrex Technology
Type DC/AC Inverter
Unlock Full Specs
to access all available technical data

Similar Products

UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
ALS 75 Series - 75 Watt (W) Single Output Open Frame Switching Power Supplies - ALS75-24 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
3 suppliers
Programmable Switching DC Power Supply - SPS5081X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12 Open Power Supply - PS-12 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details