Xantrex Technology, Inc. Power Supply, Dc-Ac, 15.5Vdc, 120Vac; Power Supply Approvals Xantrex Technology 81-2022-12

Description
POWER SUPPLY, DC-AC, 15.5VDC, 120VAC; Power Supply Approvals:ITE; Input Voltage Max:15.5V; No. of Outputs:2 Output; Output Voltage:120V; Output Power:2kW; Product Range:Freedom 458 Series; Length:201mm; Width:292mm; Height:335mm RoHS Compliant: NA
Datasheet
Description
POWER SUPPLY, DC-AC, 15.5VDC, 120VAC; Power Supply Approvals:ITE; Input Voltage Max:15.5V; No. of Outputs:2 Output; Output Voltage:120V; Output Power:2kW; Product Range:Freedom 458 Series; Length:201mm; Width:292mm; Height:335mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Dc-Ac, 15.5Vdc, 120Vac; Power Supply Approvals Xantrex Technology - 70H0186 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Dc-Ac, 15.5Vdc, 120Vac; Power Supply Approvals Xantrex Technology
70H0186
Power Supply, Dc-Ac, 15.5Vdc, 120Vac; Power Supply Approvals Xantrex Technology 70H0186
POWER SUPPLY, DC-AC, 15.5VDC, 120VAC; Power Supply Approvals:ITE; Input Voltage Max:15.5V; No. of Outputs:2 Output; Output Voltage:120V; Output Power:2kW; Product Range:Freedom 458 Series; Length:201mm; Width:292mm; Height:335mm RoHS Compliant: NA

POWER SUPPLY, DC-AC, 15.5VDC, 120VAC; Power Supply Approvals:ITE; Input Voltage Max:15.5V; No. of Outputs:2 Output; Output Voltage:120V; Output Power:2kW; Product Range:Freedom 458 Series; Length:201mm; Width:292mm; Height:335mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 70H0186
Product Name Power Supply, Dc-Ac, 15.5Vdc, 120Vac; Power Supply Approvals Xantrex Technology
Type DC/AC Inverter
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPD-75-48-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
View Details
250Vdc, Wide Input Range 2kVA DC-AC Sine Wave Inverter for Crane Applications - CSH 2K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details