Xantrex Technology, Inc. Dc/ac Inverter, 15V/120V, 3Kw; Power Supply Approvals Xantrex Technology 809-3000

Description
DC/AC INVERTER, 15V/120V, 3KW; Power Supply Approvals:ITE; Input Voltage Max:135VAC; No. of Outputs:2 Output; Output Voltage:120VAC; Output Power:3kW; Product Range:-; Length:406mm; Width:336mm; Height:208mm; No. of Outlets:2Outlets RoHS Compliant: NA
Datasheet
Description
DC/AC INVERTER, 15V/120V, 3KW; Power Supply Approvals:ITE; Input Voltage Max:135VAC; No. of Outputs:2 Output; Output Voltage:120VAC; Output Power:3kW; Product Range:-; Length:406mm; Width:336mm; Height:208mm; No. of Outlets:2Outlets RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/ac Inverter, 15V/120V, 3Kw; Power Supply Approvals Xantrex Technology - 36K1571 - Newark, An Avnet Company
Chicago, IL, United States
Dc/ac Inverter, 15V/120V, 3Kw; Power Supply Approvals Xantrex Technology
36K1571
Dc/ac Inverter, 15V/120V, 3Kw; Power Supply Approvals Xantrex Technology 36K1571
DC/AC INVERTER, 15V/120V, 3KW; Power Supply Approvals:ITE; Input Voltage Max:135VAC; No. of Outputs:2 Output; Output Voltage:120VAC; Output Power:3kW; Product Range:-; Length:406mm; Width:336mm; Height:208mm; No. of Outlets:2Outlets RoHS Compliant: NA

DC/AC INVERTER, 15V/120V, 3KW; Power Supply Approvals:ITE; Input Voltage Max:135VAC; No. of Outputs:2 Output; Output Voltage:120VAC; Output Power:3kW; Product Range:-; Length:406mm; Width:336mm; Height:208mm; No. of Outlets:2Outlets RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 36K1571
Product Name Dc/ac Inverter, 15V/120V, 3Kw; Power Supply Approvals Xantrex Technology
Type DC/AC Inverter
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Bench Power Supplies - 1026048 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 750.0 volts
DC Output Current 6 amps
View Details