Xantrex Technology, Inc. Dc-Ac Converter, 12Vdc, 115Vac; Power Supply Approvals Xantrex Technology 806-1840

Description
DC-AC CONVERTER, 12VDC, 115VAC; Power Supply Approvals:ITE; Input Voltage Max:12V; No. of Outputs:1 Output; Output Voltage:115V; Output Power:1.8kW; Product Range:Freedom HF 1800 Series; Length:18mm; Width:9.5mm; Height:4.2mm RoHS Compliant: NA
Datasheet
Description
DC-AC CONVERTER, 12VDC, 115VAC; Power Supply Approvals:ITE; Input Voltage Max:12V; No. of Outputs:1 Output; Output Voltage:115V; Output Power:1.8kW; Product Range:Freedom HF 1800 Series; Length:18mm; Width:9.5mm; Height:4.2mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Ac Converter, 12Vdc, 115Vac; Power Supply Approvals Xantrex Technology - 12T8963 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Ac Converter, 12Vdc, 115Vac; Power Supply Approvals Xantrex Technology
12T8963
Dc-Ac Converter, 12Vdc, 115Vac; Power Supply Approvals Xantrex Technology 12T8963
DC-AC CONVERTER, 12VDC, 115VAC; Power Supply Approvals:ITE; Input Voltage Max:12V; No. of Outputs:1 Output; Output Voltage:115V; Output Power:1.8kW; Product Range:Freedom HF 1800 Series; Length:18mm; Width:9.5mm; Height:4.2mm RoHS Compliant: NA

DC-AC CONVERTER, 12VDC, 115VAC; Power Supply Approvals:ITE; Input Voltage Max:12V; No. of Outputs:1 Output; Output Voltage:115V; Output Power:1.8kW; Product Range:Freedom HF 1800 Series; Length:18mm; Width:9.5mm; Height:4.2mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12T8963
Product Name Dc-Ac Converter, 12Vdc, 115Vac; Power Supply Approvals Xantrex Technology
Type DC/AC Inverter
Unlock Full Specs
to access all available technical data

Similar Products

UDP3305S-E 4Ch Advanced-Series Programmable Linear DC Power Supply - UDP3305S-E - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC AC Wall Power Adapters - WAU200-600T-G-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Switching DC Power Supply - SPS5162X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details