POWER SUPPLY, DC-AC, 15.5VDC, 115VAC; Power Supply Approvals:ITE; Input Voltage Max:15.5V; No. of Outputs:1 Output; Output Voltage:115V; Output Power:1.8kW; Product Range:PRO Series; Length:329mm; Width:211mm; Height:103mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 29M8173 |
| Product Name | Power Supply, Dc-Ac, 15.5Vdc, 115Vac; Power Supply Approvals Xantrex Technology |
| Type | DC/AC Inverter |