Xantrex Technology, Inc. Dc-Ac Converter, 12Vdc, 115Vac; Power Supply Approvals Xantrex Technology 806-1055

Description
DC-AC CONVERTER, 12VDC, 115VAC; Power Supply Approvals:ITE; Input Voltage Max:130V; No. of Outputs:1 Output; Output Voltage:115V; Output Power:1kW; Product Range:Freedom HF 1000 Series; Length:15.5mm; Width:9.5mm; Height:4.2mm RoHS Compliant: NA
Datasheet
Description
DC-AC CONVERTER, 12VDC, 115VAC; Power Supply Approvals:ITE; Input Voltage Max:130V; No. of Outputs:1 Output; Output Voltage:115V; Output Power:1kW; Product Range:Freedom HF 1000 Series; Length:15.5mm; Width:9.5mm; Height:4.2mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Ac Converter, 12Vdc, 115Vac; Power Supply Approvals Xantrex Technology - 85R6189 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Ac Converter, 12Vdc, 115Vac; Power Supply Approvals Xantrex Technology
85R6189
Dc-Ac Converter, 12Vdc, 115Vac; Power Supply Approvals Xantrex Technology 85R6189
DC-AC CONVERTER, 12VDC, 115VAC; Power Supply Approvals:ITE; Input Voltage Max:130V; No. of Outputs:1 Output; Output Voltage:115V; Output Power:1kW; Product Range:Freedom HF 1000 Series; Length:15.5mm; Width:9.5mm; Height:4.2mm RoHS Compliant: NA

DC-AC CONVERTER, 12VDC, 115VAC; Power Supply Approvals:ITE; Input Voltage Max:130V; No. of Outputs:1 Output; Output Voltage:115V; Output Power:1kW; Product Range:Freedom HF 1000 Series; Length:15.5mm; Width:9.5mm; Height:4.2mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 85R6189
Product Name Dc-Ac Converter, 12Vdc, 115Vac; Power Supply Approvals Xantrex Technology
Type DC/AC Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCR60-30B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1800 watts
View Details