Xantrex Technology, Inc. Battery Charger, Universal, 240Vac; Battery Charger Type Xantrex Technology 804-2430

Description
BATTERY CHARGER, UNIVERSAL, 240VAC; Battery Charger Type:Universal; Battery Technologies Supported:-; Supply Voltage:240VAC; Battery Size Code:-; Battery IEC Code:-; Battery NEDA Code:-; Product Range:TRUECHARGE2 Series; Plug Type:- RoHS Compliant: NA
Datasheet
Description
BATTERY CHARGER, UNIVERSAL, 240VAC; Battery Charger Type:Universal; Battery Technologies Supported:-; Supply Voltage:240VAC; Battery Size Code:-; Battery IEC Code:-; Battery NEDA Code:-; Product Range:TRUECHARGE2 Series; Plug Type:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Charger, Universal, 240Vac; Battery Charger Type Xantrex Technology - 06W1866 - Newark, An Avnet Company
Chicago, IL, United States
Battery Charger, Universal, 240Vac; Battery Charger Type Xantrex Technology
06W1866
Battery Charger, Universal, 240Vac; Battery Charger Type Xantrex Technology 06W1866
BATTERY CHARGER, UNIVERSAL, 240VAC; Battery Charger Type:Universal; Battery Technologies Supported:-; Supply Voltage:240VAC; Battery Size Code:-; Battery IEC Code:-; Battery NEDA Code:-; Product Range:TRUECHARGE2 Series; Plug Type:- RoHS Compliant: NA

BATTERY CHARGER, UNIVERSAL, 240VAC; Battery Charger Type:Universal; Battery Technologies Supported:-; Supply Voltage:240VAC; Battery Size Code:-; Battery IEC Code:-; Battery NEDA Code:-; Product Range:TRUECHARGE2 Series; Plug Type:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Chargers
Product Number 06W1866
Product Name Battery Charger, Universal, 240Vac; Battery Charger Type Xantrex Technology
Charger Type General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

6-in-1 Multi-Bay Charging Stations (For AIM-35) - AIM-CHG0-0150 - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-1501 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 150.0 to 300.0 amps
View Details
EXTERNAL BATTERY CHARGERS FA10010 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Power Source AC
Input Voltage 230 volts
Current 12.0 amps
View Details
4-slot battery charging station - tc78ex-ni-4-slot-battery-charging-station - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Time 4 hours
View Details