Xantrex Technology, Inc. Battery Charger, Universal, 240Vac; Battery Charger Type Xantrex Technology 804-2420

Description
BATTERY CHARGER, UNIVERSAL, 240VAC; Battery Charger Type:Universal; Battery Technologies Supported:-; Supply Voltage:240VAC; Battery Size Code:-; Battery IEC Code:-; Battery NEDA Code:-; Product Range:TRUECHARGE2 Series; Plug Type:- RoHS Compliant: NA
Datasheet
Description
BATTERY CHARGER, UNIVERSAL, 240VAC; Battery Charger Type:Universal; Battery Technologies Supported:-; Supply Voltage:240VAC; Battery Size Code:-; Battery IEC Code:-; Battery NEDA Code:-; Product Range:TRUECHARGE2 Series; Plug Type:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Charger, Universal, 240Vac; Battery Charger Type Xantrex Technology - 06W1865 - Newark, An Avnet Company
Chicago, IL, United States
Battery Charger, Universal, 240Vac; Battery Charger Type Xantrex Technology
06W1865
Battery Charger, Universal, 240Vac; Battery Charger Type Xantrex Technology 06W1865
BATTERY CHARGER, UNIVERSAL, 240VAC; Battery Charger Type:Universal; Battery Technologies Supported:-; Supply Voltage:240VAC; Battery Size Code:-; Battery IEC Code:-; Battery NEDA Code:-; Product Range:TRUECHARGE2 Series; Plug Type:- RoHS Compliant: NA

BATTERY CHARGER, UNIVERSAL, 240VAC; Battery Charger Type:Universal; Battery Technologies Supported:-; Supply Voltage:240VAC; Battery Size Code:-; Battery IEC Code:-; Battery NEDA Code:-; Product Range:TRUECHARGE2 Series; Plug Type:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Chargers
Product Number 06W1865
Product Name Battery Charger, Universal, 240Vac; Battery Charger Type Xantrex Technology
Charger Type General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-1503 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 100.0 amps
View Details
EXTERNAL BATTERY CHARGERS FA00324 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Power Source AC
Input Voltage 120 volts
Current 12.0 amps
View Details
Base station - tc78ex-ni-base-station - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Time 1.5 hours
View Details