Wuxi Leapers Semiconductor Co., Ltd. FET, MOSFET Arrays DFS40HF12EYQ1

Description
MOSFET 2N-CH 1200V 50A
Request a Quote
Description
MOSFET 2N-CH 1200V 50A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DFS40HF12EYQ1 is a half-bridge SiC MOSFET module designed for solar inverters, UPS, fuel cell DC/DC converters, and energy storage systems. It features a 1200 V blocking voltage, 40 mΩ on-state resistance at 25°C, and a maximum junction temperature of 175°C. The module integrates Si₃N₄ DBC substrates and an internal thermistor for temperature monitoring. It has a 24 g weight and measures with 5 mm terminal-to-terminal clearance and 6.3 mm creepage distance. Isolation voltage is 3.4 kV RMS. The package is a surface-mount module with terminal-to-heatsink creepage of 12.7 mm. It is qualified for operation from -40°C to 175°C junction temperature and -40°C to 125°C storage temperature.

Datasheet Summary
Powered by GS/AI

The DFS40HF12EYQ1 is a half-bridge SiC MOSFET module designed for solar inverters, UPS, fuel cell DC/DC converters, and energy storage systems. It features a 1200 V blocking voltage, 40 mΩ on-state resistance at 25°C, and a maximum junction temperature of 175°C. The module integrates Si₃N₄ DBC substrates and an internal thermistor for temperature monitoring. It has a 24 g weight and measures with 5 mm terminal-to-terminal clearance and 6.3 mm creepage distance. Isolation voltage is 3.4 kV RMS. The package is a surface-mount module with terminal-to-heatsink creepage of 12.7 mm. It is qualified for operation from -40°C to 175°C junction temperature and -40°C to 125°C storage temperature.

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 5363-DFS40HF12EYQ1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
5363-DFS40HF12EYQ1-ND
FET, MOSFET Arrays 5363-DFS40HF12EYQ1-ND
MOSFET 2N-CH 1200V 50A

MOSFET 2N-CH 1200V 50A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 5363-DFS40HF12EYQ1-ND
Product Name FET, MOSFET Arrays
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

CSD13381F4 12V, N-Channel FemtoFET?MOSFET - CSD13381F4T - Texas Instruments
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type LGA 1.0 x 0.6mm
View Details
11 suppliers
Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details
MOSFETs - 1223278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Soic
View Details